Panasonic Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR036U

Description
RES, 0R036, 2W, 2010W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R036, 2W, 2010W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9474
Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9474
RES, 0R036, 2W, 2010W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R036, 2W, 2010W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9475
Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9475
RES, 0R036, 2W, 2010W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R036, 2W, 2010W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.036 OHM 2W 2010 WIDE - 590-ERJ-D1CJR036U - Utmel Electronic Limited
Hong Kong, China
RES 0.036 OHM 2W 2010 WIDE
590-ERJ-D1CJR036U
RES 0.036 OHM 2W 2010 WIDE 590-ERJ-D1CJR036U
RES 0.036 OHM 2W 2010 WIDE

RES 0.036 OHM 2W 2010 WIDE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9474 590-ERJ-D1CJR036U
Product Name Res, 0R036, 2W, 2010W, Thick Film; Resistance Panasonic RES 0.036 OHM 2W 2010 WIDE
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details