Panasonic Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR024U

Description
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9466
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9466
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9467
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9467
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9466
Product Name Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers