Panasonic RES 0.180 OHM 2W 2010 WIDE ERJ-D1CFR180U

Description
RES 0.180 OHM 2W 2010 WIDE
Datasheet
Description
RES 0.180 OHM 2W 2010 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.180 OHM 2W 2010 WIDE - 590-ERJ-D1CFR180U - Utmel Electronic Limited
Hong Kong, China
RES 0.180 OHM 2W 2010 WIDE
590-ERJ-D1CFR180U
RES 0.180 OHM 2W 2010 WIDE 590-ERJ-D1CFR180U
RES 0.180 OHM 2W 2010 WIDE

RES 0.180 OHM 2W 2010 WIDE

Supplier's Site
Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9460
Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9460
RES, 0R18, 2W, 2010W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R18, 2W, 2010W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9461
Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9461
RES, 0R18, 2W, 2010W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R18, 2W, 2010W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-D1CFR180U 01AH9460
Product Name RES 0.180 OHM 2W 2010 WIDE Res, 0R18, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details