Panasonic Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR110U

Description
RES, 0R11, 2W, 2010W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
RES, 0R11, 2W, 2010W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJD1 series thick film chip resistor, part number 01AH9450, features a resistance value of 0.11 ohms and a power rating of 2 watts. It is designed with a low temperature coefficient of resistance (TCR) at ±100 ppm/°C, which enhances accuracy in current detection applications. The wide terminal structure contributes to high solder-joint reliability and excellent heat dissipation characteristics. This resistor is AEC-Q200 qualified, making it suitable for automotive electronic circuits, including ECUs and safety systems. It is also RoHS compliant, ensuring it meets environmental standards. The resistor is packaged in embossed carrier taping, with a quantity of 5,000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJD1 series thick film chip resistor, part number 01AH9450, features a resistance value of 0.11 ohms and a power rating of 2 watts. It is designed with a low temperature coefficient of resistance (TCR) at ±100 ppm/°C, which enhances accuracy in current detection applications. The wide terminal structure contributes to high solder-joint reliability and excellent heat dissipation characteristics. This resistor is AEC-Q200 qualified, making it suitable for automotive electronic circuits, including ECUs and safety systems. It is also RoHS compliant, ensuring it meets environmental standards. The resistor is packaged in embossed carrier taping, with a quantity of 5,000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9450
Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9450
RES, 0R11, 2W, 2010W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R11, 2W, 2010W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9451
Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9451
RES, 0R11, 2W, 2010W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R11, 2W, 2010W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9450
Product Name Res, 0R11, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details