Panasonic Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR082U

Description
RES, 0R082, 2W, 2010W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R082, 2W, 2010W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9445
Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9445
RES, 0R082, 2W, 2010W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R082, 2W, 2010W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9444
Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9444
RES, 0R082, 2W, 2010W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R082, 2W, 2010W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.082 OHM 2W 2010 WIDE - 590-ERJ-D1CFR082U - Utmel Electronic Limited
Hong Kong, China
RES 0.082 OHM 2W 2010 WIDE
590-ERJ-D1CFR082U
RES 0.082 OHM 2W 2010 WIDE 590-ERJ-D1CFR082U
RES 0.082 OHM 2W 2010 WIDE

RES 0.082 OHM 2W 2010 WIDE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9445 590-ERJ-D1CFR082U
Product Name Res, 0R082, 2W, 2010W, Thick Film; Resistance Panasonic RES 0.082 OHM 2W 2010 WIDE
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details