Panasonic Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR062U

Description
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9438
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9438
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9439
Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9439
RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R062, 2W, 2010W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9438
Product Name Res, 0R062, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details