Panasonic Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR051U

Description
RES, 0R051, 2W, 2010W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R051, 2W, 2010W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9435
Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9435
RES, 0R051, 2W, 2010W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R051, 2W, 2010W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9434
Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9434
RES, 0R051, 2W, 2010W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R051, 2W, 2010W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.051 OHM 2W 2010 WIDE - 590-ERJ-D1CFR051U - Utmel Electronic Limited
Hong Kong, China
RES 0.051 OHM 2W 2010 WIDE
590-ERJ-D1CFR051U
RES 0.051 OHM 2W 2010 WIDE 590-ERJ-D1CFR051U
RES 0.051 OHM 2W 2010 WIDE

RES 0.051 OHM 2W 2010 WIDE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9435 590-ERJ-D1CFR051U
Product Name Res, 0R051, 2W, 2010W, Thick Film; Resistance Panasonic RES 0.051 OHM 2W 2010 WIDE
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details