Panasonic Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR043U

Description
RES, 0R043, 2W, 2010W, THICK FILM; Resistance:0.043ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R043, 2W, 2010W, THICK FILM; Resistance:0.043ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9431
Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9431
RES, 0R043, 2W, 2010W, THICK FILM; Resistance:0.043ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R043, 2W, 2010W, THICK FILM; Resistance:0.043ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9430
Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9430
RES, 0R043, 2W, 2010W, THICK FILM; Resistance:0.043ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R043, 2W, 2010W, THICK FILM; Resistance:0.043ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9431
Product Name Res, 0R043, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details