Panasonic Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR033U

Description
RES, 0R033, 2W, 2010W, THICK FILM; Resistance:0.033ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R033, 2W, 2010W, THICK FILM; Resistance:0.033ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9424
Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9424
RES, 0R033, 2W, 2010W, THICK FILM; Resistance:0.033ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R033, 2W, 2010W, THICK FILM; Resistance:0.033ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9425
Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9425
RES, 0R033, 2W, 2010W, THICK FILM; Resistance:0.033ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R033, 2W, 2010W, THICK FILM; Resistance:0.033ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9424
Product Name Res, 0R033, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details