The Res, 0R027, 2W, 2010W, Thick Film resistor from Panasonic is designed for high power applications with a resistance value of 0.027 ohms and a power rating of 2 watts. It features a low temperature coefficient of resistance (TCR) at ±100 ppm/°C, which enhances accuracy in current detection. The wide terminal structure contributes to improved heat dissipation and solder-joint reliability, making it suitable for automotive electronic circuits, including ECUs and safety systems. This resistor is AEC-Q200 qualified and RoHS compliant, ensuring it meets industry standards for automotive applications. The product is available in a 2010 wide package and has a resistance tolerance of ±1%.
RES, 0R027, 2W, 2010W, THICK FILM; Resistance:0.027ohm;
RES, 0R027, 2W, 2010W, THICK FILM; Resistance:0.027ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AH9421 |
| Product Name | Res, 0R027, 2W, 2010W, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 Wide |
| Resistance Range | 0.0270 ohms |