Panasonic Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR024U

Description
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 0R024, 2W, 2010W, Thick Film from Panasonic is a low temperature coefficient (TCR) high power chip resistor designed for applications requiring precise current detection. It features a resistance value of 0.024 ohms, a power rating of 2 watts, and a TCR of ±100 ppm/°C, ensuring high accuracy in current sensing. The wide terminal structure enhances solder-joint reliability and provides excellent heat dissipation characteristics. This resistor is AEC-Q200 qualified, making it suitable for automotive electronic circuits, including ECUs and safety systems. It is also RoHS compliant, aligning with environmental standards. The product is available in embossed and punched carrier taping for efficient handling and installation.

Datasheet Summary
Powered by GS/AI

The Resistor, 0R024, 2W, 2010W, Thick Film from Panasonic is a low temperature coefficient (TCR) high power chip resistor designed for applications requiring precise current detection. It features a resistance value of 0.024 ohms, a power rating of 2 watts, and a TCR of ±100 ppm/°C, ensuring high accuracy in current sensing. The wide terminal structure enhances solder-joint reliability and provides excellent heat dissipation characteristics. This resistor is AEC-Q200 qualified, making it suitable for automotive electronic circuits, including ECUs and safety systems. It is also RoHS compliant, aligning with environmental standards. The product is available in embossed and punched carrier taping for efficient handling and installation.

Suppliers

Company
Product
Description
Supplier Links
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9418
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9418
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9419
Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9419
RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R024, 2W, 2010W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9418
Product Name Res, 0R024, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details