Panasonic Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CFR022U

Description
RES, 0R022, 2W, 2010W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R022, 2W, 2010W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9417
Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9417
RES, 0R022, 2W, 2010W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R022, 2W, 2010W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9416
Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9416
RES, 0R022, 2W, 2010W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R022, 2W, 2010W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9417
Product Name Res, 0R022, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details