Panasonic Thick Film Resistor, 0.15Ohm, 5%, 2010; Resistance Panasonic ERJ-C1CJR15U

Description
THICK FILM RESISTOR, 0.15OHM, 5%, 2010; Resistance:0.15ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.15OHM, 5%, 2010; Resistance:0.15ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.15Ohm, 5%, 2010; Resistance Panasonic - 44X3117 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.15Ohm, 5%, 2010; Resistance Panasonic
44X3117
Thick Film Resistor, 0.15Ohm, 5%, 2010; Resistance Panasonic 44X3117
THICK FILM RESISTOR, 0.15OHM, 5%, 2010; Resistance:0.15ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.15OHM, 5%, 2010; Resistance:0.15ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.15Ohm, 5%, 2010; Resistance Panasonic - 05X1220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.15Ohm, 5%, 2010; Resistance Panasonic
05X1220
Resistor, Thick Film, 0.15Ohm, 5%, 2010; Resistance Panasonic 05X1220
RESISTOR, THICK FILM, 0.15OHM, 5%, 2010; Resistance:0.15ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.15OHM, 5%, 2010; Resistance:0.15ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3117
Product Name Thick Film Resistor, 0.15Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details