Panasonic Thick Film Resistor, 0.1Ohm, 5%, 2010; Resistance Panasonic ERJ-C1CJR10U

Description
THICK FILM RESISTOR, 0.1OHM, 5%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.1OHM, 5%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.1Ohm, 5%, 2010; Resistance Panasonic - 44X3116 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Ohm, 5%, 2010; Resistance Panasonic
44X3116
Thick Film Resistor, 0.1Ohm, 5%, 2010; Resistance Panasonic 44X3116
THICK FILM RESISTOR, 0.1OHM, 5%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1OHM, 5%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.1Ohm, 5%, 2010; Resistance Panasonic - 05X1216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.1Ohm, 5%, 2010; Resistance Panasonic
05X1216
Resistor, Thick Film, 0.1Ohm, 5%, 2010; Resistance Panasonic 05X1216
RESISTOR, THICK FILM, 0.1OHM, 5%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

RESISTOR, THICK FILM, 0.1OHM, 5%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3116 05X1216
Product Name Thick Film Resistor, 0.1Ohm, 5%, 2010; Resistance Panasonic Resistor, Thick Film, 0.1Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide 2010; 2010 Wide
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details