Panasonic Resistor, Thick Film, 0.033Ohm, 5%, 2010; Resistance Panasonic ERJ-C1CJR033U

Description
RESISTOR, THICK FILM, 0.033OHM, 5%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.033OHM, 5%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.033Ohm, 5%, 2010; Resistance Panasonic - 05X1203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.033Ohm, 5%, 2010; Resistance Panasonic
05X1203
Resistor, Thick Film, 0.033Ohm, 5%, 2010; Resistance Panasonic 05X1203
RESISTOR, THICK FILM, 0.033OHM, 5%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.033OHM, 5%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.033Ohm, 5%, 2010; Resistance Panasonic - 44X3113 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 5%, 2010; Resistance Panasonic
44X3113
Thick Film Resistor, 0.033Ohm, 5%, 2010; Resistance Panasonic 44X3113
THICK FILM RESISTOR, 0.033OHM, 5%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 5%, 2010; Resistance:0.033ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1203
Product Name Resistor, Thick Film, 0.033Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details