Panasonic 0.1 OHM 2W Resistor ERJ-C1CFR10U

Description
RES 0.1 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR10U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR10U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 2W Resistor - 52-ERJ-C1CFR10U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-ERJ-C1CFR10U
0.1 OHM 2W Resistor 52-ERJ-C1CFR10U
RES 0.1 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR10U can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1CFR10U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1CFR10U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic - 44X3108 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic
44X3108
Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic 44X3108
THICK FILM RESISTOR, 0.1OHM, 1%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1OHM, 1%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.1Ohm, 1%, 2010; Resistance Panasonic - 05X1182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.1Ohm, 1%, 2010; Resistance Panasonic
05X1182
Resistor, Thick Film, 0.1Ohm, 1%, 2010; Resistance Panasonic 05X1182
RESISTOR, THICK FILM, 0.1OHM, 1%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RESISTOR, THICK FILM, 0.1OHM, 1%, 2010; Resistance:0.1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-C1CFR10U 44X3108 05X1182
Product Name 0.1 OHM 2W Resistor Thick Film Resistor, 0.1Ohm, 1%, 2010; Resistance Panasonic Resistor, Thick Film, 0.1Ohm, 1%, 2010; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 2010 (5025 Metric), 1020 2010; 2010 Wide 2010; 2010 Wide
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details