Panasonic Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic ERJ-C1CFR047U

Description
RESISTOR, THICK FILM, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic - 05X1173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic
05X1173
Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic 05X1173
RESISTOR, THICK FILM, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic - 44X3106 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic
44X3106
Thick Film Resistor, 0.047Ohm, 1%, 2010; Resistance Panasonic 44X3106
THICK FILM RESISTOR, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047OHM, 1%, 2010; Resistance:0.047ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1173
Product Name Resistor, Thick Film, 0.047Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details