Panasonic Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic ERJ-C1CFR01U

Description
RESISTOR, THICK FILM, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic - 05X1156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic
05X1156
Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic 05X1156
RESISTOR, THICK FILM, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic - 44X3103 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic
44X3103
Thick Film Resistor, 0.01Ohm, 1%, 2010; Resistance Panasonic 44X3103
THICK FILM RESISTOR, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.01OHM, 1%, 2010; Resistance:0.01ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1156
Product Name Resistor, Thick Film, 0.01Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers