Panasonic Thick Film Resistor, 0.68Ohm, 5%, 2010; Resistance Panasonic ERJ-C1BJR68U

Description
THICK FILM RESISTOR, 0.68OHM, 5%, 2010; Resistance:0.68ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.68OHM, 5%, 2010; Resistance:0.68ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.68Ohm, 5%, 2010; Resistance Panasonic - 44X3101 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68Ohm, 5%, 2010; Resistance Panasonic
44X3101
Thick Film Resistor, 0.68Ohm, 5%, 2010; Resistance Panasonic 44X3101
THICK FILM RESISTOR, 0.68OHM, 5%, 2010; Resistance:0.68ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68OHM, 5%, 2010; Resistance:0.68ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.68Ohm, 5%, 2010; Resistance Panasonic - 05X1151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.68Ohm, 5%, 2010; Resistance Panasonic
05X1151
Resistor, Thick Film, 0.68Ohm, 5%, 2010; Resistance Panasonic 05X1151
RESISTOR, THICK FILM, 0.68OHM, 5%, 2010; Resistance:0.68ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.68OHM, 5%, 2010; Resistance:0.68ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3101
Product Name Thick Film Resistor, 0.68Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details