Panasonic Resistor, Thick Film, 0.47Ohm, 5%, 2010; Resistance Panasonic ERJ-C1BJR47U

Description
RESISTOR, THICK FILM, 0.47OHM, 5%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.47OHM, 5%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.47Ohm, 5%, 2010; Resistance Panasonic - 05X1146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.47Ohm, 5%, 2010; Resistance Panasonic
05X1146
Resistor, Thick Film, 0.47Ohm, 5%, 2010; Resistance Panasonic 05X1146
RESISTOR, THICK FILM, 0.47OHM, 5%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.47OHM, 5%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.47Ohm, 5%, 2010; Resistance Panasonic - 44X3100 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.47Ohm, 5%, 2010; Resistance Panasonic
44X3100
Thick Film Resistor, 0.47Ohm, 5%, 2010; Resistance Panasonic 44X3100
THICK FILM RESISTOR, 0.47OHM, 5%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.47OHM, 5%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1146
Product Name Resistor, Thick Film, 0.47Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details