Panasonic Thick Film Resistor, 0.33Ohm, 5%, 2010; Resistance Panasonic ERJ-C1BJR33U

Description
THICK FILM RESISTOR, 0.33OHM, 5%, 2010; Resistance:0.33ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.33OHM, 5%, 2010; Resistance:0.33ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.33Ohm, 5%, 2010; Resistance Panasonic - 44X3099 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33Ohm, 5%, 2010; Resistance Panasonic
44X3099
Thick Film Resistor, 0.33Ohm, 5%, 2010; Resistance Panasonic 44X3099
THICK FILM RESISTOR, 0.33OHM, 5%, 2010; Resistance:0.33ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33OHM, 5%, 2010; Resistance:0.33ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.33Ohm, 5%, 2010; Resistance Panasonic - 05X1142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.33Ohm, 5%, 2010; Resistance Panasonic
05X1142
Resistor, Thick Film, 0.33Ohm, 5%, 2010; Resistance Panasonic 05X1142
RESISTOR, THICK FILM, 0.33OHM, 5%, 2010; Resistance:0.33ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.33OHM, 5%, 2010; Resistance:0.33ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3099
Product Name Thick Film Resistor, 0.33Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details