Panasonic Resistor, Thick Film, 1Ohm, 5%, 2010; Resistance Panasonic ERJ-C1BJ1R0U

Description
RESISTOR, THICK FILM, 1OHM, 5%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1OHM, 5%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Ohm, 5%, 2010; Resistance Panasonic - 05X1155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 5%, 2010; Resistance Panasonic
05X1155
Resistor, Thick Film, 1Ohm, 5%, 2010; Resistance Panasonic 05X1155
RESISTOR, THICK FILM, 1OHM, 5%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 5%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1Ohm, 5%, 2010; Resistance Panasonic - 44X3102 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Ohm, 5%, 2010; Resistance Panasonic
44X3102
Thick Film Resistor, 1Ohm, 5%, 2010; Resistance Panasonic 44X3102
THICK FILM RESISTOR, 1OHM, 5%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 1OHM, 5%, 2010; Resistance:1ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1155
Product Name Resistor, Thick Film, 1Ohm, 5%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details