Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic ERJ-C1BFR56U

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic - 05X1130 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
05X1130
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic 05X1130
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic - 44X7353 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
44X7353
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic 44X7353
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1130
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR75FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details