Panasonic Resistor, Thick Film, 0.47Ohm, 1%, 2010; Resistance Panasonic ERJ-C1BFR47U

Description
RESISTOR, THICK FILM, 0.47OHM, 1%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.47OHM, 1%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.47Ohm, 1%, 2010; Resistance Panasonic - 05X1127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.47Ohm, 1%, 2010; Resistance Panasonic
05X1127
Resistor, Thick Film, 0.47Ohm, 1%, 2010; Resistance Panasonic 05X1127
RESISTOR, THICK FILM, 0.47OHM, 1%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.47OHM, 1%, 2010; Resistance:0.47ohm; Product Range:AEC-Q200 ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.47Ohm, 1%, 2010; Resistance Panasonic - 44X3095 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.47Ohm, 1%, 2010; Resistance Panasonic
44X3095
Thick Film Resistor, 0.47Ohm, 1%, 2010; Resistance Panasonic 44X3095
THICK FILM RESISTOR, 0.47OHM, 1%, 2010; Resistance:0.47ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2 00 RoHS Compliant: Yes

THICK FILM RESISTOR, 0.47OHM, 1%, 2010; Resistance:0.47ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1127
Product Name Resistor, Thick Film, 0.47Ohm, 1%, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details