Panasonic 0.33 OHM 2W Resistor ERJ-C1BFR33U

Description
RES 0.33 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR33U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR33U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 2W Resistor - 52-ERJ-C1BFR33U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 2W Resistor
52-ERJ-C1BFR33U
0.33 OHM 2W Resistor 52-ERJ-C1BFR33U
RES 0.33 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR33U can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR33U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 0.33Ohm, 1%, 2010; Resistance Panasonic - 05X1123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.33Ohm, 1%, 2010; Resistance Panasonic
05X1123
Resistor, Thick Film, 0.33Ohm, 1%, 2010; Resistance Panasonic 05X1123
RESISTOR, THICK FILM, 0.33OHM, 1%, 2010; Resistance:0.33ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.33OHM, 1%, 2010; Resistance:0.33ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.33Ohm, 1%, 2010; Resistance Panasonic - 44X3094 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33Ohm, 1%, 2010; Resistance Panasonic
44X3094
Thick Film Resistor, 0.33Ohm, 1%, 2010; Resistance Panasonic 44X3094
THICK FILM RESISTOR, 0.33OHM, 1%, 2010; Resistance:0.33ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q2 00 RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33OHM, 1%, 2010; Resistance:0.33ohm; Product Range:ERJC1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-C1BFR33U 05X1123
Product Name 0.33 OHM 2W Resistor Resistor, Thick Film, 0.33Ohm, 1%, 2010; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging Wide 2010 (5025 Metric), 1020 2010; 2010 Wide
Resistance Range 0.3300 ohms 0.3300 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details