Panasonic 0.27 OHM 2W Resistor ERJ-C1BFR27U

Description
RES 0.27 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR27U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.27 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR27U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.27 OHM 2W Resistor - 52-ERJ-C1BFR27U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27 OHM 2W Resistor
52-ERJ-C1BFR27U
0.27 OHM 2W Resistor 52-ERJ-C1BFR27U
RES 0.27 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR27U can be used for catalog matching and distributor lookup.

RES 0.27 OHM 1% 2W 2010 WIDE Product overview: ERJ-C1BFR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-C1BFR27U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic - 05X1121 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
05X1121
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic 05X1121
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-C1BFR27U 05X1121
Product Name 0.27 OHM 2W Resistor Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging Wide 2010 (5025 Metric), 1020 2010
Resistance Range 0.2700 ohms
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details