Panasonic Resistor, Thick Film, 0.2Ohm, 5%, 0805; Resistance Panasonic ERJ-B3CJR20V

Description
RESISTOR, THICK FILM, 0.2OHM, 5%, 0805; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.2OHM, 5%, 0805; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.2Ohm, 5%, 0805; Resistance Panasonic - 50W2357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.2Ohm, 5%, 0805; Resistance Panasonic
50W2357
Resistor, Thick Film, 0.2Ohm, 5%, 0805; Resistance Panasonic 50W2357
RESISTOR, THICK FILM, 0.2OHM, 5%, 0805; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 0.2OHM, 5%, 0805; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R2, 5%, 0.5W, 0805; Resistance Panasonic - 43X3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R2, 5%, 0.5W, 0805; Resistance Panasonic
43X3122
Res, Thick Film, 0R2, 5%, 0.5W, 0805; Resistance Panasonic 43X3122
RES, THICK FILM, 0R2, 5%, 0.5W, 0805; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R2, 5%, 0.5W, 0805; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2357 43X3122
Product Name Resistor, Thick Film, 0.2Ohm, 5%, 0805; Resistance Panasonic Res, Thick Film, 0R2, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details