Win Source Part Number: 1352234-ERJ-B3CFR15V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-B3
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 mOhms
Package / Case: Wide 0805 (2012 Metric) , 0508
Supplier Device Package: 0508
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1352234-ERJ-B3CFR15V |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) |
| Resistance Range | 0.1500 ohms |
| Tolerance | 1 +/- % |