Panasonic Resistors - Chip Resistor - Surface Mount ERJ-B3CFR12V

Description
Win Source Part Number: 1350614-ERJ-B3CFR12V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-B3 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: Wide 0805 (2012 Metric) , 0508 Supplier Device Package: 0508 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components
Request a Quote Datasheet
Description
Win Source Part Number: 1350614-ERJ-B3CFR12V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-B3 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: Wide 0805 (2012 Metric) , 0508 Supplier Device Package: 0508 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1350614-ERJ-B3CFR12V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350614-ERJ-B3CFR12V
Resistors - Chip Resistor - Surface Mount 1350614-ERJ-B3CFR12V
Win Source Part Number: 1350614-ERJ-B3CFR12V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-B3 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: Wide 0805 (2012 Metric) , 0508 Supplier Device Package: 0508 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components

Win Source Part Number: 1350614-ERJ-B3CFR12V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-B3
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 mOhms
Package / Case: Wide 0805 (2012 Metric) , 0508
Supplier Device Package: 0508
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1350614-ERJ-B3CFR12V
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3834FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers