Panasonic Resistor, Thick Film, 0.39Ohm, 5%, 0805; Resistance Panasonic ERJ-B3BJR39V

Description
RESISTOR, THICK FILM, 0.39OHM, 5%, 0805; Resistance:0.39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.39OHM, 5%, 0805; Resistance:0.39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.39Ohm, 5%, 0805; Resistance Panasonic - 50W2284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.39Ohm, 5%, 0805; Resistance Panasonic
50W2284
Resistor, Thick Film, 0.39Ohm, 5%, 0805; Resistance Panasonic 50W2284
RESISTOR, THICK FILM, 0.39OHM, 5%, 0805; Resistance:0.39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.39OHM, 5%, 0805; Resistance:0.39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R39, 5%, 0.5W, 0805; Resistance Panasonic - 43X3114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R39, 5%, 0.5W, 0805; Resistance Panasonic
43X3114
Res, Thick Film, 0R39, 5%, 0.5W, 0805; Resistance Panasonic 43X3114
RES, THICK FILM, 0R39, 5%, 0.5W, 0805; Resistance:0.39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R39, 5%, 0.5W, 0805; Resistance:0.39ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2284 43X3114
Product Name Resistor, Thick Film, 0.39Ohm, 5%, 0805; Resistance Panasonic Res, Thick Film, 0R39, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details