Panasonic Resistor, Thick Film, 7.5Ohm, 5%, 0805; Resistance Panasonic ERJ-B3BJ7R5V

Description
RESISTOR, THICK FILM, 7.5OHM, 5%, 0805; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 7.5OHM, 5%, 0805; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 7.5Ohm, 5%, 0805; Resistance Panasonic - 50W2315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Ohm, 5%, 0805; Resistance Panasonic
50W2315
Resistor, Thick Film, 7.5Ohm, 5%, 0805; Resistance Panasonic 50W2315
RESISTOR, THICK FILM, 7.5OHM, 5%, 0805; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5OHM, 5%, 0805; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7R5, 5%, 0.33W, 0805; Resistance Panasonic - 43X3119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 5%, 0.33W, 0805; Resistance Panasonic
43X3119
Res, Thick Film, 7R5, 5%, 0.33W, 0805; Resistance Panasonic 43X3119
RES, THICK FILM, 7R5, 5%, 0.33W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 7R5, 5%, 0.33W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2315
Product Name Resistor, Thick Film, 7.5Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details