Panasonic Resistor, Thick Film, 1Ohm, 5%, 0805; Resistance Panasonic ERJ-B3BJ1R0V

Description
RESISTOR, THICK FILM, 1OHM, 5%, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1OHM, 5%, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Ohm, 5%, 0805; Resistance Panasonic - 50W2294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 5%, 0805; Resistance Panasonic
50W2294
Resistor, Thick Film, 1Ohm, 5%, 0805; Resistance Panasonic 50W2294
RESISTOR, THICK FILM, 1OHM, 5%, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 5%, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 5%, 0.5W, 0805; Resistance Panasonic - 43X3116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.5W, 0805; Resistance Panasonic
43X3116
Res, Thick Film, 1R, 5%, 0.5W, 0805; Resistance Panasonic 43X3116
RES, THICK FILM, 1R, 5%, 0.5W, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.5W, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2294
Product Name Resistor, Thick Film, 1Ohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details