Panasonic Res, Thick Film, 0R62, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR62V

Description
RES, THICK FILM, 0R62, 1%, 0.5W, 0805; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 0R62, 1%, 0.5W, 0805; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R62, 1%, 0.5W, 0805; Resistance Panasonic - 43X3085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R62, 1%, 0.5W, 0805; Resistance Panasonic
43X3085
Res, Thick Film, 0R62, 1%, 0.5W, 0805; Resistance Panasonic 43X3085
RES, THICK FILM, 0R62, 1%, 0.5W, 0805; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R62, 1%, 0.5W, 0805; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.62Ohm, 1%, 0805; Resistance Panasonic - 50W2263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.62Ohm, 1%, 0805; Resistance Panasonic
50W2263
Resistor, Thick Film, 0.62Ohm, 1%, 0805; Resistance Panasonic 50W2263
RESISTOR, THICK FILM, 0.62OHM, 1%, 0805; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.62OHM, 1%, 0805; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43X3085 50W2263
Product Name Res, Thick Film, 0R62, 1%, 0.5W, 0805; Resistance Panasonic Resistor, Thick Film, 0.62Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details