Panasonic Res, Thick Film, 0R56, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR56V

Description
RES, THICK FILM, 0R56, 1%, 0.5W, 0805; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R56, 1%, 0.5W, 0805; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R56, 1%, 0.5W, 0805; Resistance Panasonic - 32R9311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R56, 1%, 0.5W, 0805; Resistance Panasonic
32R9311
Res, Thick Film, 0R56, 1%, 0.5W, 0805; Resistance Panasonic 32R9311
RES, THICK FILM, 0R56, 1%, 0.5W, 0805; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R56, 1%, 0.5W, 0805; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.56Ohm, 1%, 0805; Resistance Panasonic - 43X3084 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.56Ohm, 1%, 0805; Resistance Panasonic
43X3084
Thick Film Resistor, 0.56Ohm, 1%, 0805; Resistance Panasonic 43X3084
THICK FILM RESISTOR, 0.56OHM, 1%, 0805; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 0.56OHM, 1%, 0805; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9311 43X3084
Product Name Res, Thick Film, 0R56, 1%, 0.5W, 0805; Resistance Panasonic Thick Film Resistor, 0.56Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details