Panasonic Res, Thick Film, 0R47, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR47V

Description
RES, THICK FILM, 0R47, 1%, 0.5W, 0805; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 0R47, 1%, 0.5W, 0805; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R47, 1%, 0.5W, 0805; Resistance Panasonic - 32R9310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R47, 1%, 0.5W, 0805; Resistance Panasonic
32R9310
Res, Thick Film, 0R47, 1%, 0.5W, 0805; Resistance Panasonic 32R9310
RES, THICK FILM, 0R47, 1%, 0.5W, 0805; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R47, 1%, 0.5W, 0805; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R47, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 43X3082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R47, 1%, 0.5W, 0805, Reel; Resistance Panasonic
43X3082
Res, Thick Film, 0R47, 1%, 0.5W, 0805, Reel; Resistance Panasonic 43X3082
RES, THICK FILM, 0R47, 1%, 0.5W, 0805, REEL; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 0R47, 1%, 0.5W, 0805, REEL; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9310 43X3082
Product Name Res, Thick Film, 0R47, 1%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 0R47, 1%, 0.5W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers