Panasonic Resistor, Thick Film, 0.43Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BFR43V

Description
RESISTOR, THICK FILM, 0.43OHM, 1%, 0805; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.43OHM, 1%, 0805; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.43Ohm, 1%, 0805; Resistance Panasonic - 50W2261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.43Ohm, 1%, 0805; Resistance Panasonic
50W2261
Resistor, Thick Film, 0.43Ohm, 1%, 0805; Resistance Panasonic 50W2261
RESISTOR, THICK FILM, 0.43OHM, 1%, 0805; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.43OHM, 1%, 0805; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R43, 1%, 0.5W, 0805; Resistance Panasonic - 43X3081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R43, 1%, 0.5W, 0805; Resistance Panasonic
43X3081
Res, Thick Film, 0R43, 1%, 0.5W, 0805; Resistance Panasonic 43X3081
RES, THICK FILM, 0R43, 1%, 0.5W, 0805; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R43, 1%, 0.5W, 0805; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2261 43X3081
Product Name Resistor, Thick Film, 0.43Ohm, 1%, 0805; Resistance Panasonic Res, Thick Film, 0R43, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.4300 ohms 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details