Panasonic Resistor, Thick Film, 0.36Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BFR36V

Description
RESISTOR, THICK FILM, 0.36OHM, 1%, 0805; Resistance:0.36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.36OHM, 1%, 0805; Resistance:0.36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.36Ohm, 1%, 0805; Resistance Panasonic - 50W2260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.36Ohm, 1%, 0805; Resistance Panasonic
50W2260
Resistor, Thick Film, 0.36Ohm, 1%, 0805; Resistance Panasonic 50W2260
RESISTOR, THICK FILM, 0.36OHM, 1%, 0805; Resistance:0.36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.36OHM, 1%, 0805; Resistance:0.36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R36, 1%, 0.5W, 0805; Resistance Panasonic - 43X3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R36, 1%, 0.5W, 0805; Resistance Panasonic
43X3079
Res, Thick Film, 0R36, 1%, 0.5W, 0805; Resistance Panasonic 43X3079
RES, THICK FILM, 0R36, 1%, 0.5W, 0805; Resistance:0.36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R36, 1%, 0.5W, 0805; Resistance:0.36ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2260 43X3079
Product Name Resistor, Thick Film, 0.36Ohm, 1%, 0805; Resistance Panasonic Res, Thick Film, 0R36, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details