Panasonic Res, Thick Film, 0R33, 1%, 0.5W, 0805; Resistance Panasonic ERJ-B3BFR33V

Description
RES, THICK FILM, 0R33, 1%, 0.5W, 0805; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R33, 1%, 0.5W, 0805; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R33, 1%, 0.5W, 0805; Resistance Panasonic - 32R9308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R33, 1%, 0.5W, 0805; Resistance Panasonic
32R9308
Res, Thick Film, 0R33, 1%, 0.5W, 0805; Resistance Panasonic 32R9308
RES, THICK FILM, 0R33, 1%, 0.5W, 0805; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R33, 1%, 0.5W, 0805; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.33Ohm, 1%, 0805; Resistance Panasonic - 43X3078 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33Ohm, 1%, 0805; Resistance Panasonic
43X3078
Thick Film Resistor, 0.33Ohm, 1%, 0805; Resistance Panasonic 43X3078
THICK FILM RESISTOR, 0.33OHM, 1%, 0805; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33OHM, 1%, 0805; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9308 43X3078
Product Name Res, Thick Film, 0R33, 1%, 0.5W, 0805; Resistance Panasonic Thick Film Resistor, 0.33Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176230-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details