Panasonic Thick Film Resistor, 0.27Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BFR27V

Description
THICK FILM RESISTOR, 0.27OHM, 1%, 0805; Resistance:0.27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.27OHM, 1%, 0805; Resistance:0.27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.27Ohm, 1%, 0805; Resistance Panasonic - 43X3076 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.27Ohm, 1%, 0805; Resistance Panasonic
43X3076
Thick Film Resistor, 0.27Ohm, 1%, 0805; Resistance Panasonic 43X3076
THICK FILM RESISTOR, 0.27OHM, 1%, 0805; Resistance:0.27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 0.27OHM, 1%, 0805; Resistance:0.27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R27, 1%, 0.5W, 0805; Resistance Panasonic - 32R9307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R27, 1%, 0.5W, 0805; Resistance Panasonic
32R9307
Res, Thick Film, 0R27, 1%, 0.5W, 0805; Resistance Panasonic 32R9307
RES, THICK FILM, 0R27, 1%, 0.5W, 0805; Resistance:0.27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R27, 1%, 0.5W, 0805; Resistance:0.27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43X3076 32R9307
Product Name Thick Film Resistor, 0.27Ohm, 1%, 0805; Resistance Panasonic Res, Thick Film, 0R27, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details