Panasonic Res, Thick Film, 0R22, 1%, 0.5W, 0805, Reel; Resistance Panasonic ERJ-B3BFR22V

Description
RES, THICK FILM, 0R22, 1%, 0.5W, 0805, REEL; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R22, 1%, 0.5W, 0805, REEL; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R22, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 43X3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R22, 1%, 0.5W, 0805, Reel; Resistance Panasonic
43X3074
Res, Thick Film, 0R22, 1%, 0.5W, 0805, Reel; Resistance Panasonic 43X3074
RES, THICK FILM, 0R22, 1%, 0.5W, 0805, REEL; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 0R22, 1%, 0.5W, 0805, REEL; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R22, 1%, 0.5W, 0805; Resistance Panasonic - 32R9306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R22, 1%, 0.5W, 0805; Resistance Panasonic
32R9306
Res, Thick Film, 0R22, 1%, 0.5W, 0805; Resistance Panasonic 32R9306
RES, THICK FILM, 0R22, 1%, 0.5W, 0805; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

RES, THICK FILM, 0R22, 1%, 0.5W, 0805; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43X3074 32R9306
Product Name Res, Thick Film, 0R22, 1%, 0.5W, 0805, Reel; Resistance Panasonic Res, Thick Film, 0R22, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric] 0805; 0508 [1220 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details