Panasonic Res, Thick Film, 8R2, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF8R2V

Description
RES, THICK FILM, 8R2, 1%, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 8R2, 1%, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8R2, 1%, 0.33W, 0805; Resistance Panasonic - 32R9325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 1%, 0.33W, 0805; Resistance Panasonic
32R9325
Res, Thick Film, 8R2, 1%, 0.33W, 0805; Resistance Panasonic 32R9325
RES, THICK FILM, 8R2, 1%, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 1%, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 8.2Ohm, 1%, 0805; Resistance Panasonic - 43X3112 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2Ohm, 1%, 0805; Resistance Panasonic
43X3112
Thick Film Resistor, 8.2Ohm, 1%, 0805; Resistance Panasonic 43X3112
THICK FILM RESISTOR, 8.2OHM, 1%, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 8.2OHM, 1%, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9325
Product Name Res, Thick Film, 8R2, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details