Panasonic Res, Thick Film, 7R5, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF7R5V

Description
RES, THICK FILM, 7R5, 1%, 0.33W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7R5, 1%, 0.33W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7R5, 1%, 0.33W, 0805; Resistance Panasonic - 43X3111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.33W, 0805; Resistance Panasonic
43X3111
Res, Thick Film, 7R5, 1%, 0.33W, 0805; Resistance Panasonic 43X3111
RES, THICK FILM, 7R5, 1%, 0.33W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 0.33W, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 7.5Ohm, 1%, 0805; Resistance Panasonic - 50W2276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Ohm, 1%, 0805; Resistance Panasonic
50W2276
Resistor, Thick Film, 7.5Ohm, 1%, 0805; Resistance Panasonic 50W2276
RESISTOR, THICK FILM, 7.5OHM, 1%, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5OHM, 1%, 0805; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3111
Product Name Res, Thick Film, 7R5, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details