Panasonic Thick Film Resistor, 6.8Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF6R8V

Description
THICK FILM RESISTOR, 6.8OHM, 1%, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 6.8OHM, 1%, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 6.8Ohm, 1%, 0805; Resistance Panasonic - 43X3110 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8Ohm, 1%, 0805; Resistance Panasonic
43X3110
Thick Film Resistor, 6.8Ohm, 1%, 0805; Resistance Panasonic 43X3110
THICK FILM RESISTOR, 6.8OHM, 1%, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8OHM, 1%, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6R8, 1%, 0.33W, 0805; Resistance Panasonic - 32R9324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 1%, 0.33W, 0805; Resistance Panasonic
32R9324
Res, Thick Film, 6R8, 1%, 0.33W, 0805; Resistance Panasonic 32R9324
RES, THICK FILM, 6R8, 1%, 0.33W, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 1%, 0.33W, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3110
Product Name Thick Film Resistor, 6.8Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176398-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
Tolerance 1 +/- %
View Details
3 suppliers