Panasonic Resistor, Thick Film, 6.2Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF6R2V

Description
RESISTOR, THICK FILM, 6.2OHM, 1%, 0805; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.2OHM, 1%, 0805; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.2Ohm, 1%, 0805; Resistance Panasonic - 50W2275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Ohm, 1%, 0805; Resistance Panasonic
50W2275
Resistor, Thick Film, 6.2Ohm, 1%, 0805; Resistance Panasonic 50W2275
RESISTOR, THICK FILM, 6.2OHM, 1%, 0805; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2OHM, 1%, 0805; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6R2, 1%, 0.33W, 0805; Resistance Panasonic - 43X3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R2, 1%, 0.33W, 0805; Resistance Panasonic
43X3109
Res, Thick Film, 6R2, 1%, 0.33W, 0805; Resistance Panasonic 43X3109
RES, THICK FILM, 6R2, 1%, 0.33W, 0805; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 6R2, 1%, 0.33W, 0805; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2275
Product Name Resistor, Thick Film, 6.2Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers