Panasonic Res, Thick Film, 5R6, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF5R6V

Description
RES, THICK FILM, 5R6, 1%, 0.33W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5R6, 1%, 0.33W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5R6, 1%, 0.33W, 0805; Resistance Panasonic - 32R9323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 1%, 0.33W, 0805; Resistance Panasonic
32R9323
Res, Thick Film, 5R6, 1%, 0.33W, 0805; Resistance Panasonic 32R9323
RES, THICK FILM, 5R6, 1%, 0.33W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 5R6, 1%, 0.33W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 5.6Ohm, 1%, 0805; Resistance Panasonic - 43X3108 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6Ohm, 1%, 0805; Resistance Panasonic
43X3108
Thick Film Resistor, 5.6Ohm, 1%, 0805; Resistance Panasonic 43X3108
THICK FILM RESISTOR, 5.6OHM, 1%, 0805; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 5.6OHM, 1%, 0805; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9323
Product Name Res, Thick Film, 5R6, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details