Panasonic Resistor, Thick Film, 4.3Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF4R3V

Description
RESISTOR, THICK FILM, 4.3OHM, 1%, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 4.3OHM, 1%, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.3Ohm, 1%, 0805; Resistance Panasonic - 50W2273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.3Ohm, 1%, 0805; Resistance Panasonic
50W2273
Resistor, Thick Film, 4.3Ohm, 1%, 0805; Resistance Panasonic 50W2273
RESISTOR, THICK FILM, 4.3OHM, 1%, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.3OHM, 1%, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4R3, 1%, 0.33W, 0805; Resistance Panasonic - 43X3105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R3, 1%, 0.33W, 0805; Resistance Panasonic
43X3105
Res, Thick Film, 4R3, 1%, 0.33W, 0805; Resistance Panasonic 43X3105
RES, THICK FILM, 4R3, 1%, 0.33W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 4R3, 1%, 0.33W, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2273
Product Name Resistor, Thick Film, 4.3Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers