Panasonic Res, Thick Film, 3R9, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF3R9V

Description
RES, THICK FILM, 3R9, 1%, 0.33W, 0805; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R9, 1%, 0.33W, 0805; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R9, 1%, 0.33W, 0805; Resistance Panasonic - 32R9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 1%, 0.33W, 0805; Resistance Panasonic
32R9321
Res, Thick Film, 3R9, 1%, 0.33W, 0805; Resistance Panasonic 32R9321
RES, THICK FILM, 3R9, 1%, 0.33W, 0805; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3R9, 1%, 0.33W, 0805; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 3.9Ohm, 1%, 0805; Resistance Panasonic - 43X3104 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.9Ohm, 1%, 0805; Resistance Panasonic
43X3104
Thick Film Resistor, 3.9Ohm, 1%, 0805; Resistance Panasonic 43X3104
THICK FILM RESISTOR, 3.9OHM, 1%, 0805; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 3.9OHM, 1%, 0805; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9321
Product Name Res, Thick Film, 3R9, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers