Panasonic Thick Film Resistor, 2.7Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF2R7V

Description
THICK FILM RESISTOR, 2.7OHM, 1%, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 2.7OHM, 1%, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2.7Ohm, 1%, 0805; Resistance Panasonic - 43X3100 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7Ohm, 1%, 0805; Resistance Panasonic
43X3100
Thick Film Resistor, 2.7Ohm, 1%, 0805; Resistance Panasonic 43X3100
THICK FILM RESISTOR, 2.7OHM, 1%, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7OHM, 1%, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R7, 1%, 0.33W, 0805; Resistance Panasonic - 32R9319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 1%, 0.33W, 0805; Resistance Panasonic
32R9319
Res, Thick Film, 2R7, 1%, 0.33W, 0805; Resistance Panasonic 32R9319
RES, THICK FILM, 2R7, 1%, 0.33W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2R7, 1%, 0.33W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3100
Product Name Thick Film Resistor, 2.7Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details