Panasonic Res, Thick Film, 2R, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF2R0V

Description
RES, THICK FILM, 2R, 1%, 0.33W, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R, 1%, 0.33W, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R, 1%, 0.33W, 0805; Resistance Panasonic - 43X3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.33W, 0805; Resistance Panasonic
43X3097
Res, Thick Film, 2R, 1%, 0.33W, 0805; Resistance Panasonic 43X3097
RES, THICK FILM, 2R, 1%, 0.33W, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.33W, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2Ohm, 1%, 0805; Resistance Panasonic - 50W2269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2Ohm, 1%, 0805; Resistance Panasonic
50W2269
Resistor, Thick Film, 2Ohm, 1%, 0805; Resistance Panasonic 50W2269
RESISTOR, THICK FILM, 2OHM, 1%, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2OHM, 1%, 0805; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3097
Product Name Res, Thick Film, 2R, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details