Panasonic Resistor, Thick Film, 1.3Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF1R3V

Description
RESISTOR, THICK FILM, 1.3OHM, 1%, 0805; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.3OHM, 1%, 0805; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.3Ohm, 1%, 0805; Resistance Panasonic - 50W2267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Ohm, 1%, 0805; Resistance Panasonic
50W2267
Resistor, Thick Film, 1.3Ohm, 1%, 0805; Resistance Panasonic 50W2267
RESISTOR, THICK FILM, 1.3OHM, 1%, 0805; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3OHM, 1%, 0805; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R3, 1%, 0.33W, 0805; Resistance Panasonic - 43X3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R3, 1%, 0.33W, 0805; Resistance Panasonic
43X3093
Res, Thick Film, 1R3, 1%, 0.33W, 0805; Resistance Panasonic 43X3093
RES, THICK FILM, 1R3, 1%, 0.33W, 0805; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1R3, 1%, 0.33W, 0805; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2267
Product Name Resistor, Thick Film, 1.3Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176071-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details